Products specifications

Manufacturer Macronix
Packaging Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Memory Interface SPI
Clock Frequency 104MHz
Write Cycle Time - Word, Page 100μs, 4ms
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UFDFN Exposed Pad
Supplier Device Package 8-USON (2x3)
Manufacturer Pack Quantity 12,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810486-MX25V8035FZUI
Ultra Librarian 3D Model Ultra Librarian MX25V8035FZUI CAD Model

Description

This electronic component is a Non-Volatile FLASH - NOR Memory with a Win Source Part Number of 810486-MX25V8035FZUI. It is manufactured by Macronix and has a packaging of Reel and SMD mounting style.

  • Memory Type: FLASH - NOR
  • Memory Size: 8Mb (1M x 8)
  • Supplier Device Package: 8-USON (2x3)
  • Temperature Range: -40°C ~ 85°C
  • Memory Format: FLASH
  • Clock Frequency: 104MHz
  • Write Cycle Time - Word, Page: 100μs, 4ms
  • Memory Interface: SPI
  • Manufacturer Package: 8-UFDFN Exposed Pad
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 12,000
  • MSL Level: 3 (168 Hours)
  • Supply Voltage (V): 2.3V ~ 3.6V

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT SPI 80MHZ 8USON / FLASH Memory IC 2Mb (256K x 8) SPI 80 MHz 8-USON (3x2)
Lowest to $2.6368
ECAD model for SST25PF020B-80-4C-Q3AE-T
Macronix
IC FLASH 512MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 56-TSOP
Lowest to $78.2926
ECAD model for MX29GL512GUT2I-11G
Micron Technology Inc.
JUA4 .4G+2G DDR*32.2 TFBGA137
Need more? Email Us
ECAD model for NANDCBR4N9BZBC5E
Cypress Semiconductor Corp
IC FLASH MEM NOR 48FBGA / Memory IC
Need more? Email Us
ECAD model for S99PL032J0060
GigaDevice Semiconductor
128MBIT NOR FLASH /1.8V /WSON8 6 / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 7 ns 8-WSON (5x6)
Lowest to $1.7120
ECAD model for GD25LQ128EWIGR
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5128
ECAD model for S25FL064LABMFN010
Microchip Technology
IC FLASH 4MBIT SPI 30MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 30 MHz 8-SOIC
Need more? Email Us
ECAD model for USBF129T-I/SN
Macronix
IC FLASH 2GBIT PARALLEL 48TSOP / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 16 ns 48-TSOP
Lowest to $11.2516
ECAD model for MX30LF2G28AD-TI
Microchip Technology
IC FLASH 32MBIT SPI/QUAD 8SOIJ / FLASH Memory IC 32Mb (4M x 8) SPI - Quad I/O 104 MHz 8-SOIJ
Lowest to $7.5151
ECAD model for SST26VF032BT-104V/SM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1273 $51.0552
58+ $1.7455 $101.2390
89+ $1.6910 $150.4990
123+ $1.6364 $201.2772
159+ $1.5819 $251.5221
212+ $1.4182 $300.6584
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention