Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331526-MX27C1000DC-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27C1000DC-70 CAD Model

Description

The MX27C1000DC-70 is an electronic component manufactured by Macronix.

  • Win Source Part Number: 331526-MX27C1000DC-70
  • Design: designed to meet the requirements of a wide range of applications
  • Quality: reliable and efficient component
  • Perfect for: electronic devices that require high memory capacity and stability

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 45 ns 48-TSOP
Lowest to $9.8470
ECAD model for S34MS04G100TFI000
Micron Technology Inc.
Need more? Email Us
ECAD model for MT29F8G01ADAFD12-AAT:F TR
Micron Technology Inc.
IC DRAM 128MBIT PARALLEL 90VFBGA / SDRAM Memory IC 128Mb (4M x 32) Parallel 167 MHz 5.4 ns 90-VFBGA (8x13)
Lowest to $118.3207
ECAD model for MT48LC4M32B2B5-6A XIT:L TR
GSI Technology
IC SRAM 72MBIT PARALLEL 119FPBGA / SRAM - Synchronous, Standard Memory IC 72Mb (2M x 36) Parallel 300 MHz 119-FPBGA (22x14)
Need more? Email Us
ECAD model for GS864236GB-300I
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for S25FL064P0XMFV003M
Micron Technology Inc.
Need more? Email Us
ECAD model for M29W160EB70ZS6F TR
Micron Technology Inc.
IC FLASH 32GBIT MMC 100LBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 100-LBGA (14x18)
Need more? Email Us
ECAD model for MTFC4GMWDQ-AIT A
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $54.8374
ECAD model for 25AA256-I/MF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention