Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number 24LC16B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24LC16BT-E/MCTR,24LC16BT-E/MCCT,24LC16BT-E/MCDKR,24LC16BTEMC
Standard Package 3,300
Win Source Part Number 1116887-24LC16BT-E/MC
Ultra Librarian 3D Model Ultra Librarian 24LC16BT-E/MC CAD Model

Description

Microchip Technology's 24LC16BT-E/MC: A Compact EEPROM Solution

The 24LC16BT-E/MC is a serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device by Microchip Technology, designed to provide a robust storage solution for advanced microcontroller-based systems. This EEPROM boasts a 16 Kbit memory size and utilizes the I²C interface, which allows for easy integration into a wide range of applications, from industrial and automotive systems to consumer electronics.

Key Features

  • Memory Size: The device offers a substantial 16 Kbits of memory, providing ample space for user data storage and device configuration parameters.
  • I²C Interface: With the standard I²C serial interface, it supports a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) data transfer rates, ensuring compatibility with most microcontrollers.
  • Write Protection: The 24LC16BT-E/MC features hardware write-protect pins for the upper half of the array, ensuring critical data remains secure and unaltered.
  • Low-power Consumption: Designed with power efficiency in mind, this EEPROM operates with a very low standby current, making it suitable for battery-operated and power-sensitive applications.
  • Extended Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, making it ideal for harsh environment conditions.
  • Small Form Factor: The EEPROM comes in an 8-lead MSOP (Micro Small Outline Package) that is both space-saving and suitable for PCBs with limited real estate.

Applications

The 24LC16BT-E/MC from Microchip Technology is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart cards
  • Personal electronics
  • Networking equipment

With its robust feature set and high reliability, the 24LC16BT-E/MC EEPROM is an excellent choice for designers looking to enhance their systems with a secure and flexible non-volatile memory option. Microchip's commitment to quality ensures that this EEPROM will deliver consistent performance and maintain data integrity over its lifetime.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.1350
ECAD model for P24C128D-TSH-MIR
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1449
ECAD model for BL24C256A-PARC
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for NM93C56EN
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.4442
ECAD model for NV24C08MUW3VLTBG
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
STMicroelectronics
Need more? Email Us
ECAD model for ST93CS47B1
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ECAD model for FM93C66ALMT8X
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0628
ECAD model for BL24C02F-PARC

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention