Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331558-MX27C2000PC-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C2000PC-15 CAD Model

Description

The MX27C2000PC-15 electronic component is manufactured by Macronix.

  • Supply and demand status: balanced
  • Suitable Use: in various electronic devices

You May Also Be Interested in

STMicroelectronics
EPROM OTP 512K-bit 64K x 8 120ns 28-Pin PDIP / IC OTP 512KBIT 120NS 28DIP
Need more? Email Us
ECAD model for M27C512-12B1
STMicroelectronics
EPROM UV 2M-bit 256K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $6.5685
ECAD model for M27C2001-12F1
Microchip Technology
IC OTP 512KBIT 90NS 32PLCC / EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27BV512-90JC
Maxim Integrated
IC OTP 1KBIT 1WIRE SOT23-5 / EPROM OTP 1K-bit 128 x 8 5-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for DS25LV02R+T&R
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
ECAD model for NM27C512V120
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 28-Pin PDIP
Need more? Email Us
ECAD model for 27C256-12/P
Atmel
EPROM OTP 4M-bit 512K x 8 90ns 32-Pin PLCC Tube / 4-Megabit (512K x 8) Low Voltage OTP EPROM
Lowest to $14.6341
ECAD model for AT27LV040A-90JU
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 150ns 32-Pin CDIP
Lowest to $2.3492
ECAD model for AM27C040-150DC
STMicroelectronics
IC EPROM UV 256KBIT 120NS 28CDIP
Lowest to $8.8637
ECAD model for M27C256B-12F1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention