EN
  • EN
  • DE

MX29F400BMC-70

Part No MX29F400BMC-70
Manufacturer Macronix
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Macronix
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832255-MX29F400BMC-70
Ultra Librarian 3D Model Ultra Librarian MX29F400BMC-70 CAD Model

Description

The MX29F400B is a 4 Mbit Flash memory device organized as 512K x 8. It is manufactured by Macronix and offers fast access times and low power consumption. This device features a 12.0V programming voltage and is available in various package options to suit different application needs.

Applications

  • Embedded systems
  • BIOS storage
  • Industrial controllers
  • Networking devices
  • Telecommunications equipment

Features

  • 4 Mbit (512K x 8) Flash Memory
  • Fast Access Time: 70ns
  • Single 5V Read Operation
  • 12.0V Programming Voltage
  • Sector Erase Capability
  • Automatic Write Timeout
  • Low Power Consumption
  • Available in PLCC and TSOP Packages

Benefits

  • Fast access times improve system performance.
  • Sector erase capability allows for efficient memory management.
  • Low power consumption extends battery life in portable devices.
  • Wide operating voltage range provides flexibility in system design.
  • Reliable data storage ensures data integrity.

Additional Details

The MX29F400BMC-70 is designed for applications where fast read access and reliable data storage are crucial. The 70ns access time allows for quick retrieval of data, contributing to overall system efficiency. The device operates on a single 5V power supply for read operations, simplifying system power requirements. A 12.0V programming voltage is required for write and erase operations. The sector erase feature enables efficient management of memory, allowing specific sections of memory to be erased without affecting other data.

The device incorporates an automatic write timeout feature, which ensures that write operations are completed within a specified time frame. This prevents data corruption due to incomplete writes. The MX29F400B is available in PLCC and TSOP packages, offering flexibility in board design. Its low power consumption makes it suitable for battery-powered applications. This flash memory is designed to provide reliable non-volatile storage for a wide range of embedded systems.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess