Products specifications Report Issue?

Package Through Hole,Right Angle,P=3.81mm
Current Rating 8A
Number of Positions or Pins 1x12P
Number of Pins 12P
Voltage Rating 300V
Operating Temperature -40℃~+105℃
Pitch 3.81mm
Connector Type Board Side/Socket - Closed
Color Green
Number of PINs Per Row 12
Mounting Type Right-Angle
Number of Rows 1
Ultra Librarian 3D Model Ultra Librarian MX15EDGRC-3.81-12P-GN01-Cu-A CAD Model

Description

03N605S Electronic Component

The 03N605S is engineered to offer superior performance in both analog and digital circuits. Its design supports a wide range of applications, making it a versatile component for electronic enthusiasts.

Features and Benefits

  • High-speed operation for responsive applications
  • Robust construction for extended durability
  • Low noise interference for sensitive devices

Applications

  • Embedded systems
  • Communication devices
  • Automation controls

This component is tailored for projects that demand both precision and performance, offering a cost-effective solution for diverse needs.

You May Also Be Interested in

Molex, LLC
5MM EUROBLOCK PC STR BLK 6POS
Need more? Email Us
ECAD model for 39543-0006
Phoenix Contact
Pluggable Terminal Blocks 6 Pos 5.08mm pitch P lug 24-12 AWG Screw
Need more? Email Us
ECAD model for 1912003
On Shore Technology Inc.
TERM BLOCK PLUG 4POS STR 5MM / 4 Position Terminal Block Plug, Female Sockets 0.197" (5.00mm) Free Hanging (In-Line)
Need more? Email Us
ECAD model for OSTTJ047150
Amphenol Anytek
20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for TQ2001000000G
Molex, LLC
5.00mm Pitch Beau Eurostyle Low Profile, Single Level Modular Terminal Block, 14 Circuits
Need more? Email Us
ECAD model for 398900314
Conta-Clip, Inc.
5 Position Wire to Board Terminal Block Horizontal with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
ECAD model for 10492.1
Phoenix Contact
Terminal Block, Push-In, 4 Poles, 500V, 17.5A, 0.14 ... 1.5mm², Blue
Need more? Email Us
ECAD model for 3214631
On Shore Technology Inc.
TERM BLOCK HDR 2POS 90DEG 5MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle Solder
Need more? Email Us
ECAD model for OSTOQ027151
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
ECAD model for 3048107

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2884 $50.4700
425+ $0.2367 $100.5975
655+ $0.2293 $150.1915
905+ $0.2219 $200.8195
1,170+ $0.2145 $250.9650
1,565+ $0.1923 $300.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 175 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention