Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153433-BGD714
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGD714 CAD Model

Description

Product Overview: NXP BGD714

The NXP BGD714 is a high-performance silicon-based Radio Frequency (RF) power amplifier designed for a broad range of applications. This versatile component is particularly well-suited for use in the final or driver stages of a cellular base station's RF power amplifier, where it provides the necessary amplification of the RF signal before it is transmitted by the antenna.

Key Features

  • Frequency Range: The BGD714 operates efficiently over a wide frequency range, making it compatible with various communication standards.
  • High Gain: With its high gain, the amplifier ensures that the signal is amplified sufficiently to maintain quality and reach.
  • Efficiency: Designed for optimal power consumption, the BGD714 is an energy-efficient solution for RF amplification needs.
  • Thermal Performance: The device features excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Integration: Its compact design allows for easy integration into a wide array of RF circuitry and systems.

Applications

The BGD714 is ideal for deployment in various telecommunication infrastructures. Common applications include:

  • Cellular base station transceivers for GSM, CDMA, and LTE networks
  • RF power amplifiers for wireless communication systems
  • Public address systems and RF broadcast transmitters
  • Professional mobile radio (PMR) systems

Technical Specifications

The technical specifications of the BGD714 reflect its capability to boost RF signals effectively while maintaining signal integrity:

  • Supply Voltage: Specified for optimal RF performance
  • Output Power: Capable of delivering significant power to drive RF systems
  • Input/Output Impedance: Matched to common RF system requirements
  • Package: Robust and reliable packaging suitable for various installation environments

For detailed specifications, application circuits, and installation guidelines, refer to the official NXP BGD714 datasheet and product documentation.

You May Also Be Interested in

Renesas Electronics America
400MHz Multiplexing Amplifier | IC AMP MULTIPLEX 400MHZ 10-MSOP
Lowest to $6.2832
ECAD model for ISL59420IUZ
Analog Devices Inc.
Low Cost, Low Power Video Op Amp
Lowest to $13.0364
ECAD model for AD818ANZ
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $40.2315
ECAD model for AD830ARZ
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC AMP CMOS VIDEO 50MHZ 8-DIP
Need more? Email Us
ECAD model for MAX452CPA
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER 8LFCSP
Lowest to $5.1209
ECAD model for ADA4433-1BCPZ-R7
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.6137
ECAD model for LMH6722MAX
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $2.9771
ECAD model for ADA4432-1BRJZ-R2
Fairchild/ON Semiconductor
Triple and Quad Voltage Feedback Amplifiers
Need more? Email Us
ECAD model for FHP3450IM14X
Renesas Electronics America
Dual, 500MHz Triple, Multiplexing Amplifiers | IC MUX AMP DUAL 500MHZ 48-QFN
Need more? Email Us
ECAD model for ISL59482IRZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention