Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tube
Type Spread Spectrum Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 27MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1030423-DS1091LUA-027+
Ultra Librarian 3D Model Ultra Librarian DS1091LUA-027+ CAD Model

Description

Introducing the DS1091LUA-027+ from Maxim Integrated

The DS1091LUA-027+ is a versatile, low-jitter, spread-spectrum clock oscillator designed by Maxim Integrated to enhance system performance by improving electromagnetic interference (EMI) suppression. This compact device is a perfect solution for a wide range of applications, including networking, telecommunications, and digital consumer electronics, where reducing EMI is critical for compliance with regulatory standards and ensuring reliable operation.

Key Features of DS1091LUA-027+

  • Spread-Spectrum Clock Output: The device offers a spread-spectrum clock output that can be modulated between 0% to 4% to significantly reduce EMI at the source.
  • Frequency Range: It operates at a frequency range of 65kHz to 134MHz, providing a versatile solution for different system clock requirements.
  • Voltage Operation: The oscillator is designed to operate at a supply voltage of 3.3V, making it compatible with a variety of low-power applications.
  • Low Power Consumption: With its power-saving features, the DS1091LUA-027+ is optimized for applications that require minimal power usage.
  • Small Form Factor: Packaged in an 8-pin μSOP, the device is ideal for space-constrained applications.
  • Temperature Stability: The oscillator maintains stable performance across a wide temperature range, ensuring reliable operation in diverse environments.

Applications

The DS1091LUA-027+ is suitable for a variety of applications where EMI reduction is crucial, including:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Consumer electronics including set-top boxes and gaming consoles
  • Computing devices such as laptops and desktops
  • Industrial systems that require robust EMI suppression

Why Choose DS1091LUA-027+?

Maxim Integrated's DS1091LUA-027+ provides a simple yet effective solution for managing EMI in electronic systems. Its ability to reduce EMI through spread-spectrum clocking helps designers meet stringent regulatory requirements without the need for additional costly shielding or filtering components. The device's low power consumption and small footprint make it an excellent choice for modern, compact electronic designs. With the DS1091LUA-027+, engineers can achieve a cleaner signal environment, leading to improved overall system performance and reliability.

You May Also Be Interested in

Harris Corporation
IC CLOCK GENERATOR 24CERDIP
Lowest to $26.4852
ECAD model for ID82C85
Cypress Semiconductor Corp
IC SS CLOCK GENERATOR 48TSSOP
Need more? Email Us
ECAD model for IMIXG571CTB
Cypress Semiconductor Corp
IC ZD BUFFER 16SOIC
Need more? Email Us
ECAD model for CY2308SI-1HT
Analog Devices Inc.
Fractional-N Frequency Synthesizer | IC FRACTION-N FREQ SYNTH 20LFCSP
Lowest to $5.8647
ECAD model for ADF4154BCPZ-RL7
ON Semiconductor
IC CLOCK DIVIDER 16QFN
Need more? Email Us
ECAD model for NB6L239MN
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs | IC CLOCK COND 1.5GHZ W/PLL 48QFN
Lowest to $30.6746
ECAD model for LMK04001BISQE/NOPB
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR
Lowest to $45.8181
ECAD model for SI5345B-B04535-GM
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / IC
Need more? Email Us
ECAD model for CY2546FI
Cypress Semiconductor Corp
CLOCK GENERATOR / IC
Need more? Email Us
ECAD model for CY24141ZC-3T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention