EN
  • EN
  • DE

ADF4154BCPZ-RL7

Part No ADF4154BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Fractional-N Frequency Synthesizer | IC FRACTION-N FREQ SYNTH 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number ADF4154
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1140035-ADF4154BCPZ-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4154BCPZ-RL7 CAD Model

Description

The ADF4154BCPZ-RL7 is a state-of-the-art Fractional-N Frequency Synthesizer designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This highly integrated device is a perfect solution for applications requiring a stable and precise frequency source, such as wireless communication systems, instrumentation, and aerospace applications.

Key Features

  • High Frequency Operation: Capable of generating frequencies up to 4 GHz, making it suitable for a wide range of high-frequency applications.
  • Fractional-N Synthesizer: Provides fine frequency resolution and low phase noise, which is critical for modern communication systems.
  • Programmable Charge Pump: Allows for customization of loop filter characteristics, ensuring optimal performance for specific system requirements.
  • Low Power Consumption: Designed for efficient operation, it is ideal for battery-powered devices and energy-sensitive applications.
  • 24-Lead LFCSP Package: The compact 4mm x 4mm package saves board space and is suitable for space-constrained applications.
  • Serial Interface: Comes with a 3-wire serial interface that simplifies connection to microcontrollers or processors for configuration and control.

Applications

The ADF4154BCPZ-RL7 is versatile and can be used in various applications that require precise frequency generation and modulation, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Private Mobile Radios
  • Phase-Locked Loops (PLLs) for Industrial and Consumer Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADF4154BCPZ-RL7 is RoHS compliant and is designed to meet the stringent requirements of the industrial temperature range, ensuring reliable operation in diverse environments.

Ordering Information

The product is available in reel packaging, denoted by the "RL7" suffix, facilitating efficient assembly for high-volume production. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess