Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 254306-DS92431
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS92431 CAD Model

Description

Overview of Maxim Integrated Product DS92431

The DS92431 from Maxim Integrated is a high-performance, precision integrated circuit designed for a variety of applications that require reliable data conversion and management. This product is a testament to Maxim's commitment to providing innovative solutions that meet the demanding requirements of modern electronic systems.

Key Features

  • High Accuracy: The DS92431 offers excellent accuracy in data conversion, ensuring that your applications receive precise information for processing.
  • Low Power Consumption: Designed with efficiency in mind, this device operates with minimal power consumption, making it ideal for battery-powered or energy-sensitive applications.
  • Robust Interface: The product features a robust interface that enables seamless communication with microcontrollers and other digital systems, ensuring reliable data transfer and system integration.
  • Durable Construction: Built to withstand challenging conditions, the DS92431 is constructed with high-quality materials that ensure long-term reliability and performance.
  • Compact Design: The compact form factor of the DS92431 allows for easy integration into space-constrained applications without compromising functionality.

Applications

The versatility of the DS92431 makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunications equipment
  • Portable electronics

Technical Specifications

The DS92431 boasts a set of technical specifications that underscore its capabilities:

  • Input Voltage Range: Specified by the product datasheet
  • Operating Temperature Range: Specified by the product datasheet
  • Package Type: Provided in various package options to suit different assembly requirements
  • Certifications: Compliant with industry standards and certifications, ensuring compatibility and safety in a broad array of environments

Support and Resources

Maxim Integrated provides comprehensive support and resources for the DS92431, including detailed datasheets, application notes, and design tools. Customers can also access Maxim's expert technical support for assistance with integration, troubleshooting, and optimization of their applications.

For more information on the DS92431 or to place an order, visit Maxim Integrated's official website or contact their sales representatives. With Maxim's reputation for quality and innovation, the DS92431 is a reliable choice for your advanced electronic solutions.

You May Also Be Interested in

Shindengen
Need more? Email Us
ECAD model for D1FS4 7063
NEC
Need more? Email Us
ECAD model for D2111AL-4
Shindengen
Diode Rectifier Bridge Single 200V 2.7A 4-Pin SIP
Lowest to $22.9174
ECAD model for D10XB20
NEC
Need more? Email Us
ECAD model for D1708AG
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for D1371400B2
Micron Technology Inc.
Need more? Email Us
ECAD model for D2516AETA-6B-E
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for D13521181
KEC
Need more? Email Us
ECAD model for D2058
NEC
Need more? Email Us
ECAD model for D2764D

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention