EN
  • EN
  • DE
  • IT

MAX17500AAUB+

Part No MAX17500AAUB+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 10UMAX / Current-Mode PWM Controllers with Programmable Switching Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 23.6V ~ 30V
Frequency - Switching 50kHz ~ 2.5MHz
Duty Cycle (Maximum) 50%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Part Number Series MAX17500
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807080-MAX17500AAUB+
Ultra Librarian 3D Model Ultra Librarian MAX17500AAUB+ CAD Model

Description

Maxim Integrated MAX17500AAUB+ Step-Down Converter

The MAX17500AAUB+ from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver robust performance in a compact package. This versatile power management integrated circuit (IC) is ideal for a wide range of applications, including distributed power systems, industrial controls, medical equipment, and automotive electronics.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range of 4.5V to 60V, making it suitable for handling various supply voltages and transient conditions.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, providing flexibility to power a wide array of low-voltage circuits.
  • High Efficiency: Its synchronous rectification topology ensures high efficiency, which can reach up to 90%, thereby reducing heat dissipation and improving system reliability.
  • Compact Size: The MAX17500AAUB+ is available in a small, 10-pin µMAX package, which is ideal for space-constrained applications.
  • Integrated Protection Features: The IC includes built-in features such as over-temperature protection, over-current protection, and undervoltage lockout, enhancing system safety and longevity.
  • Frequency Synchronization: It supports external frequency synchronization, which allows for reduced electromagnetic interference (EMI) and the ability to use multiple devices in parallel for load sharing.

Applications

  • Point-of-Load Conversions
  • Industrial Controls
  • Automotive Electronics
  • Telecommunications Equipment
  • Medical Devices
  • Power Supplies for FPGAs, DSPs, and Microprocessors

With its robust design and comprehensive feature set, the MAX17500AAUB+ step-down converter from Maxim Integrated is an excellent choice for engineers looking to optimize power efficiency and reliability in their electronic designs. Its ability to handle a wide range of input voltages and to provide a customizable output makes it a highly adaptable solution for numerous power conversion challenges.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess