EN
  • EN
  • DE

LTC1436AEGN#PBF

Part No LTC1436AEGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781953-LTC1436AEGN#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1436A
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1436AEGN#PBF CAD Model

Description

Product Overview: LTC1436AEGN#PBF

The LTC1436AEGN#PBF is a high-performance dual-phase synchronous step-down switching regulator controller designed by Linear Technology. This advanced controller is tailored for precision voltage regulation and is widely used in various applications such as distributed power systems, portable computers, and telecommunications equipment.

Key Features

  • Versatile Voltage Regulation: The LTC1436AEGN#PBF is capable of producing a very stable output voltage with a high level of accuracy, which is essential for sensitive electronic devices.
  • Dual-Phase Operation: Its dual-phase operation not only improves efficiency but also reduces the required size of output capacitors and inductors, leading to a more compact power supply design.
  • High Efficiency: The controller is optimized for high efficiency, which is crucial for reducing heat generation and improving the reliability of the overall system.
  • Programmable Frequency: The switching frequency is programmable from 150kHz to 300kHz, allowing designers to optimize the trade-off between efficiency and component size.
  • Current Mode Control: It features current mode control which provides excellent line and load transient response.
  • Power Good Output: This feature provides a signal indicating when the output is within ±10% of the regulated voltage, which is useful for power sequencing and monitoring purposes.
  • Overcurrent Protection: The LTC1436AEGN#PBF includes overcurrent protection to safeguard the device and the load in the event of a short circuit or excessive current draw.

Package and Compatibility

The LTC1436AEGN#PBF is offered in a 24-pin SSOP package, which is compact and suitable for space-constrained applications. Its pinout is designed for optimal lead inductance and output capacitor placement, which minimizes noise and improves performance.

Applications

With its robust feature set, the LTC1436AEGN#PBF is ideal for a wide range of applications where precise voltage regulation and high efficiency are required. It is particularly well-suited for:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Storage Systems
  • Industrial Power Supplies
  • Portable and Battery-Powered Devices

As a product from Linear Technology, the LTC1436AEGN#PBF benefits from the company's reputation for producing high-quality, reliable components that are trusted by engineers and designers worldwide.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess