Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 94.4k
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-uMAX
Win Source Part Number 021085-MAX1237EUA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1237EUA+ CAD Model

Description

The MAX1237EUA+ from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a unique combination of features designed to maximize functionality and ease of use in a wide range of applications. This versatile ADC is well-suited for applications in battery-powered devices, data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • High Resolution: With its 12-bit resolution, the MAX1237EUA+ provides precise digital representation of analog signals, allowing for accurate measurements and control in your application.
  • Integrated Features: This ADC includes an internal temperature sensor and a 4-wire touch-screen controller, streamlining design by reducing the number of external components required.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, making it ideal for portable and battery-operated devices.
  • Flexible Interface: The device is equipped with an I²C-compatible serial interface, which supports standard, fast, and high-speed modes, providing versatile connectivity options to a microcontroller or processor.
  • Programmable Conversion Rates: Users can select from a variety of conversion rates to optimize performance based on application needs.
  • Small Footprint: The MAX1237EUA+ comes in an ultra-small, 8-pin µMAX package, saving precious board space in compact designs.

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Medical Monitoring Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Touch Screen Monitors

With its comprehensive set of features, the MAX1237EUA+ from Maxim Integrated stands out as a robust solution for designers looking to integrate high-precision ADC functionality into their systems with minimal additional circuitry. Its integrated temperature sensor and touch-screen controller further enhance its utility in a multitude of environments, making it a versatile choice for a broad spectrum of electronic products.

You May Also Be Interested in

Maxim Integrated
Complete High-Speed CMOS 12-Bit ADC | IC ADC 12BIT SAR 24DIP
Lowest to $28.0284
ECAD model for MAX162BCNG
Linear Technology
16-Bit, 105Msps/80Msps ADCs | IC ADC 16BIT PIPELINED 48QFN
Need more? Email Us
ECAD model for LTC2206CUK
Analog Devices Inc.
3 V to 5 V Single Supply, 200 kSPS 8-Channel, 12-Bit Sampling ADC
Need more? Email Us
ECAD model for AD7858LARZ
Texas Instruments
8-BIT, 80 MSPS LOW-POWER A/D CONVERTER | IC ADC 8BIT PIPELINED 28SOIC
Need more? Email Us
ECAD model for TLV5580CDW
Analog Devices Inc.
LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function
Need more? Email Us
ECAD model for AD7821TQ
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9639BCPZ-210
Analog Devices Inc.
14-Bit 128 kSPS Complete Sampling ADC
Need more? Email Us
ECAD model for AD679KD
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS/250 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9239BCPZ-170
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $16.3508
ECAD model for ADS8860IDRCR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2686 $90.5372
3+ $37.1434 $111.4302
5+ $35.9827 $179.9135
6+ $34.8220 $208.9320
8+ $33.6613 $269.2904
10+ $30.1791 $301.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention