The MAX1403CAI is a high-performance, 18-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver exceptional accuracy and precision for advanced industrial, medical, and instrumentation applications. This ADC features a 16-channel, low-noise, and low-power design that makes it ideal for systems requiring high-resolution signal acquisition under varied conditions.
Key Features
- Resolution: The MAX1403CAI boasts an impressive 18-bit resolution, providing fine detail in the analog signal conversion process.
- Channels: With 16 single-ended or 8 differential input channels, this ADC offers flexibility for monitoring multiple signals simultaneously.
- Sampling Rate: A maximum sampling rate of 100ksps (kilo-samples per second) allows for fast data acquisition, suitable for dynamic systems.
- Integrated Features: It includes an internal reference and a temperature sensor, which simplifies design and reduces external component requirements.
- Interface: A 4-wire serial interface is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration into a variety of systems.
Applications
The MAX1403CAI is a versatile ADC that can be used in a wide range of applications, including:
- Industrial process control
- Data acquisition systems
- Medical equipment
- Scientific instrumentation
Quality and Reliability
Maxim Integrated is known for its commitment to quality, and the MAX1403CAI is no exception. It is designed to operate over the extended industrial temperature range, ensuring reliability in harsh environments. The device comes in a 28-pin SSOP package, providing a compact footprint for space-constrained applications.
Technical Specifications
Parameter
Value
Resolution
18 bits
Number of Channels
16 single-ended or 8 differential
Sampling Rate
Up to 100ksps
Interface
SPI/QSPI™/MICROWIRE™
Package
28-pin SSOP
For engineers and designers looking for an ADC with high resolution and multiple channel inputs, the MAX1403CAI from Maxim Integrated is an excellent choice that combines performance, precision, and ease of integration.