EN
  • EN
  • DE

MAX16824EVKIT+

Part No MAX16824EVKIT+
Manufacturer Maxim Integrated
Catalog External/Internal (Off - Board) LED Drivers
Description KIT EVAL FOR MAX16824
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Current - Output / Channel 100mA
Outputs and Type 3, Non-Isolated
Voltage - Output 26.3V
Features Dimmable
Parts Input Voltage (V) 6.5V ~ 28V
Supplied Contents Board(s)
Utilized IC / Part MAX16824
Family Part Number MAX16824
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701829-MAX16824EVKIT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16824EVKIT+ CAD Model

Description

Maxim Integrated MAX16824EVKIT+ Evaluation Kit

The MAX16824EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of lighting applications using the MAX16824 high-voltage, three-channel, linear high-brightness LED (HB LED) driver. This evaluation kit is an essential tool for designers and engineers looking to explore the features and performance capabilities of the MAX16824 LED driver in various lighting scenarios.

The MAX16824 driver integrated into the kit is capable of driving multiple HB LEDs in series, ensuring a constant current for optimal performance and longevity of the LEDs. It operates from a 6.5V to 65V input voltage range, making it suitable for a wide array of applications, including automotive, industrial, and architectural lighting. The driver's built-in features such as open-LED detection, LED short-circuit protection, and thermal shutdown, provide robust protection for the system.

The evaluation kit comes with a pre-assembled circuit board that includes the MAX16824 LED driver and all necessary components, allowing immediate out-of-the-box use. It is equipped with jumpers and headers for easy modification and testing of the circuit, enabling users to quickly configure the driver for different operating conditions. The board also features test points for convenient measurement of electrical parameters such as voltage, current, and PWM dimming signal.

For enhanced user experience, the MAX16824EVKIT+ supports both analog and PWM dimming control inputs, offering flexibility in adjusting the brightness levels of the connected LEDs. The evaluation kit is designed to be user-friendly, with clear labeling of components and test points, as well as comprehensive documentation that includes a detailed user guide, schematic diagrams, and bill of materials (BOM).

Whether you are developing a new LED lighting solution or seeking to improve an existing design, the MAX16824EVKIT+ from Maxim Integrated provides a reliable platform for an in-depth evaluation of the MAX16824 LED driver's functionality and performance.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CCCV ACDC 14.4-24V 3.75A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC AC/DC 6-62V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV ACDC 28.8-48V 1.7A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC/CV AC/DC 21-42V 5.72A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 15-142V 700MA
Need more? Email Us
ERP Power, LLC
LED DRIVER CC AC/DC 23-34V 1.4A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC AC/DC 36-48V 630MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRVR CC/CV AC/DC 6-12V 13A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess