Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212358-MAX16838AUP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, LED Lighting
Ultra Librarian 3D Model Ultra Librarian MAX16838AUP CAD Model

Description

Maxim Integrated MAX16838AUP High-Brightness LED Driver

The MAX16838AUP from Maxim Integrated is a high-efficiency, high-brightness LED driver designed to provide a reliable and flexible solution for automotive, display backlighting, and general lighting applications. This integrated circuit is engineered to drive LEDs with constant current for uniform brightness and to ensure long LED life by providing accurate LED current regulation.

Featuring an input voltage range of 5V to 40V, the MAX16838AUP can operate in a wide range of applications, from low-voltage industrial lighting to high-voltage automotive environments. Its ability to handle a high input voltage makes it an ideal choice for systems that experience large voltage fluctuations, ensuring consistent performance regardless of the supply voltage conditions.

The device operates in either boost or buck-boost mode, providing designers with the flexibility to configure the driver according to the needs of their specific application. This versatility is further enhanced by the integrated PWM dimming capability, which allows for precise control over the brightness levels of the LEDs, enabling energy savings and extending the life of the lighting system.

The MAX16838AUP is equipped with a host of protection features to ensure the longevity and safety of the lighting system. These include thermal shutdown, open LED detection, and short-circuit protection. These features safeguard the LED driver against a range of potential issues that could arise during operation, helping to prevent damage to the device and connected components.

Available in a thermally efficient, space-saving TSSOP-20 EP package, the MAX16838AUP is designed for compact applications where space is at a premium. Its small footprint and exposed pad make it an excellent choice for space-constrained designs without compromising on thermal performance.

In summary, the MAX16838AUP LED driver from Maxim Integrated is a robust, adaptable, and efficient solution for driving high-brightness LEDs. Its wide input voltage range, flexible operating modes, precise dimming control, and comprehensive protection features make it a top choice for designers looking to create reliable and high-performing LED lighting systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention