Maxim Integrated's MAX1701EE: High-Efficiency, Step-Up DC-DC Converter
The MAX1701EE from Maxim Integrated is a versatile and efficient step-up DC-DC converter designed for a wide array of applications. This advanced power management integrated circuit (IC) is engineered to deliver a stable and reliable voltage supply, making it an ideal choice for portable devices, battery-powered equipment, and other electronics requiring efficient power conversion.
Key Features
- High Efficiency: With its ability to convert low input voltages to higher output voltages while minimizing power loss, the MAX1701EE ensures an efficient power supply, which is crucial for extending battery life in portable devices.
- Adjustable Output: The output voltage of the MAX1701EE can be adjusted to meet the specific needs of your application, providing flexibility and precision in power management.
- Low Quiescent Current: The device features a low quiescent current that reduces power consumption when in standby mode, further enhancing battery life.
- Compact Design: The MAX1701EE comes in a small package, making it suitable for space-constrained applications without compromising on performance.
- Wide Input Voltage Range: This converter operates over a broad input voltage range, accommodating various power sources and ensuring consistent operation across different environments.
Applications
The MAX1701EE is well-suited for a variety of applications, including but not limited to:
- Portable electronics such as PDAs, digital cameras, and portable media players
- Handheld medical devices
- Wireless mice and keyboards
- Small LCD displays
- Backup power supplies
Technical Specifications
Some of the technical specifications of the MAX1701EE include:
- Input Voltage Range: 0.7V to VOUT
- Adjustable Output Voltage Range: Up to 28V
- Switching Frequency: 170kHz (typical)
- Package Type: QSOP-16
For engineers and designers looking for a reliable and efficient power solution, the MAX1701EE by Maxim Integrated offers an excellent balance of performance, flexibility, and compactness. Its high efficiency and adjustable output voltage make it a go-to choice for powering the next generation of portable and battery-operated devices.