EN
  • EN
  • DE

MAX205CPG

Part No MAX205CPG
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V W/CAPS 24-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX205
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212605-MAX205CPG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX205CPG CAD Model

Description

Maxim Integrated MAX205CPG Product Overview

The MAX205CPG from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 drivers/receivers IC that is designed to meet the stringent requirements of EIA/TIA-232-E and V.28/V.24 specifications, even at ±10% power supply variations. This integrated circuit offers a convenient and efficient solution for serial communication in a variety of applications.

Encased in a 24-pin DIP (Dual In-line Package), the MAX205CPG features a unique charge pump circuitry that enables it to operate from a single 5V supply. This circuitry generates the necessary RS-232 voltage levels (±10V) from a single power source, reducing the need for additional power supplies and simplifying design.

The device includes two drivers and two receivers, providing the essential interface between a digital logic circuit and a serial communication port. The MAX205CPG supports data rates up to 120kbps, making it suitable for various data transmission applications, including point-of-sale (POS) systems, modems, and industrial control systems.

Among its notable features, the MAX205CPG offers a low-power shutdown mode, which significantly reduces power consumption when the device is not in active use. This is particularly advantageous for battery-powered and energy-conscious designs. Additionally, the IC is equipped with a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 5V supply.

The MAX205CPG also includes protection against voltage surges, with the driver and receiver input/output pins capable of withstanding ±30V. This makes the device robust and reliable in harsh electrical environments. Furthermore, the receivers have a 3kΩ to 7kΩ input impedance, which ensures input hysteresis and enhances noise rejection, thus maintaining signal integrity.

Overall, the MAX205CPG from Maxim Integrated is an ideal choice for designers looking for a compact, efficient, and reliable RS-232 interface solution. Its combination of high data rate capability, single power supply operation, and built-in protection features make it a versatile component in a wide array of communication applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess