EN
  • EN
  • DE

MAX221EAE+

Part No MAX221EAE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1066950-MAX221EAE+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX221EAE+ CAD Model

Description

Maxim Integrated's MAX221EAE+: A Robust RS-232 Transceiver

The MAX221EAE+ from Maxim Integrated is a high-performance RS-232 transceiver designed to meet the needs of demanding communication applications. This device is part of Maxim's family of transceivers that provide a reliable interface between a serial communication port and the physical RS-232 protocol. The MAX221EAE+ is specifically engineered to operate with a single +5V power supply, making it a versatile solution for systems where power efficiency is crucial.

This transceiver integrates two drivers and two receivers, offering full-duplex communication capabilities. It is capable of data rates up to 120kbps, ensuring swift and efficient data transfer. The MAX221EAE+ also features a 1µA shutdown mode, which greatly reduces power consumption when the device is not in active use, thereby extending the life of battery-powered applications.

The MAX221EAE+ comes in a 16-pin SSOP package, which is known for its small footprint. This compact form factor makes it an excellent choice for space-constrained applications such as portable devices, laptops, and communication equipment. Its ESD protection exceeds ±15kV using the Human Body Model, providing robust protection against electrostatic discharges, which are common in industrial and commercial environments.

One of the key attributes of the MAX221EAE+ is its ability to operate over a wide temperature range of -40°C to +85°C. This feature ensures reliable performance even in extreme conditions, making it suitable for outdoor and automotive applications. Additionally, the device's integrated charge pump circuitry generates the necessary RS-232 voltage levels from the single +5V supply, eliminating the need for additional power supplies or voltage converters.

In summary, Maxim Integrated's MAX221EAE+ is a highly reliable and efficient RS-232 transceiver that provides robust communication features in a compact package. It is an ideal choice for designers looking for a transceiver that combines low-power operation, high ESD protection, and wide operating temperature ranges, all of which are essential for today's varied communication requirements.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1869 $58.6166
34+ $3.4361 $116.8274
53+ $3.3287 $176.4211
72+ $3.2213 $231.9336
93+ $3.1139 $289.5927
125+ $2.7916 $348.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess