The MAX232CD from Maxim Integrated is a robust RS-232 interface IC designed for serial communication applications requiring voltage level translation from a data terminal equipment (DTE) to a data communication equipment (DCE) interface. This chip is a dual driver/receiver that includes a capacitive voltage generator to supply the necessary RS-232 voltage levels using minimal external components.
Key Features
- Integrated Charge Pump Circuitry: The device contains a charge pump that eliminates the need for external voltage sources by generating ±10V from a single 5V supply.
- Dual Driver/Receiver: It features two drivers and two receivers, making it suitable for full-duplex communication.
- Low Power Consumption: The MAX232CD operates with a low-power shutdown mode, which reduces power consumption when not in active use.
- Electrostatic Discharge (ESD) Protection: The device is equipped with ESD protection circuitry, ensuring resilience to electrostatic discharges which enhances its durability and reliability in harsh environments.
Applications
The MAX232CD is commonly used in applications where RS-232 communication is required, including:
- Serial data transfer between computers and peripheral devices
- Point of Sale (POS) terminals
- Telecommunications
- Networking equipment
- Industrial control systems
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V
Data Rate
120kbps
Number of Drivers/Receivers
2/2
Operating Temperature Range
0°C to +70°C
Overall, the MAX232CD from Maxim Integrated is a reliable and cost-effective solution for serial communication interfaces, providing the necessary level translation with built-in ESD protection and low power consumption.