EN
  • EN
  • DE

MAX3224EAAP

Part No MAX3224EAAP
Manufacturer Maxim Integrated
Description 15kV ESD-Protected, 1uA, 1Mbps, 3.0V to 5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213029-MAX3224EAAP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MAX3224EAAP CAD Model

Description

The MAX3224EAAP from Maxim Integrated is a high-quality, low-power, true RS-232 transceiver chip designed to meet the needs of battery-powered applications such as laptops, PDAs, and other handheld devices. This transceiver is specifically engineered to conserve power without sacrificing performance, making it an ideal solution for portable communications equipment.

Key Features

  • Low Power Consumption: The MAX3224EAAP operates with a very low supply current of 300µA typical, which is especially beneficial for battery-operated devices.
  • AutoShutdown Plus™ Feature: It includes Maxim Integrated's AutoShutdown Plus feature, which reduces the supply current to 1µA when the device is not in use, further conserving power.
  • Wide Voltage Range: The device supports a wide voltage range from +3.0V to +5.5V, providing flexibility in various applications and compatibility with different logic levels.
  • High Data Rate: It is capable of handling data rates up to 1Mbps, enabling efficient and fast data communication.
  • ESD Protection: The MAX3224EAAP is equipped with ±15kV electrostatic discharge (ESD) protection on transmitter outputs and receiver inputs, ensuring robust performance and longevity in harsh environments.
  • Small Footprint: Available in a space-saving 20-pin SSOP package, it is suitable for applications where board space is at a premium.

Applications

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld Communication Devices
  • PDAs and Smartphones
  • Data Cables
  • GPS Receivers

In summary, the MAX3224EAAP by Maxim Integrated is a versatile, high-performance RS-232 transceiver chip that delivers reliable data communication while minimizing power consumption. Its advanced features and compact design make it a top choice for engineers and designers looking to enhance their portable and battery-powered devices.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9140 $59.4840
15+ $8.1346 $122.0190
22+ $7.8803 $173.3666
31+ $7.6262 $236.4122
40+ $7.3721 $294.8840
53+ $6.6094 $350.2982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess