EN
  • EN
  • DE

MAX3876E

Part No MAX3876E
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Win Source Part Number 311582-MAX3876E
Ultra Librarian 3D Model Ultra Librarian MAX3876E CAD Model

Description

Maxim Integrated's MAX3876E: High-Performance 10Gbps Clock Recovery and Data Retiming IC

The MAX3876E is a state-of-the-art integrated circuit designed by Maxim Integrated, tailored for the precise clock recovery and data retiming requirements of high-speed data communication systems. This advanced IC is capable of handling data rates up to 10Gbps, which makes it an ideal solution for a variety of applications in the telecommunications and data networking industries, including SONET/SDH, Ethernet, and Fibre Channel systems.

At the heart of the MAX3876E is a robust phase-locked loop (PLL) circuitry that provides exceptional jitter performance, ensuring signal integrity and reliable communication even in challenging environments. The device supports both NRZ (Non-Return to Zero) and BPSK (Binary Phase Shift Keying) data formats, offering versatility for different communication standards.

One of the key features of the MAX3876E is its integrated limiting amplifier, which ensures consistent performance over a wide input power range. This feature simplifies the design process by reducing the need for additional external components. The IC also includes loss of signal (LOS) detection, which is critical for system diagnostics and maintenance.

The MAX3876E operates over a single +3.3V power supply, minimizing power consumption and making it suitable for power-sensitive applications. It is available in a compact 16-pin QFN package, which allows for space-efficient designs in dense electronic assemblies.

Maxim Integrated has equipped the MAX3876E with a range of programmable features, such as loop bandwidth and output amplitude, giving designers the flexibility to optimize the device for their specific application requirements. The IC also supports a reference frequency range of 19.44MHz to 644.53125MHz, providing compatibility with various system clock architectures.

In summary, the MAX3876E from Maxim Integrated is a versatile and high-performance clock recovery and data retiming solution for 10Gbps communication systems. Its advanced PLL design, integrated features, and programmable options make it a compelling choice for engineers looking to enhance the performance and reliability of their high-speed data transmission applications.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess