EN
  • EN
  • DE
  • IT

MAX3946ETG+

Part No MAX3946ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DVR SFP 11.3GBPS 24TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type Laser Diode Driver
Data Rate 11.3Gbps
Supply Voltage (V) 2.85V ~ 3.63V
Supply Current 68mA
Current - Modulation 80mA
Current - Bias 80mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX3946
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 703458-MAX3946ETG+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3946ETG+ CAD Model

Description

Product Overview: MAX3946ETG+ from Maxim Integrated

The MAX3946ETG+ is a state-of-the-art, high-performance 11.3Gbps laser driver designed by Maxim Integrated for use in various optical networking applications. This advanced component is specifically tailored for 10GbE, 8.5Gbps Fibre Channel, and 10Gbps DWDM systems, making it an ideal choice for developers looking to implement high-speed data transmission solutions.

The MAX3946ETG+ operates from a single 3.3V power supply and is capable of delivering modulation currents up to 85mA and bias currents up to 100mA. This laser driver integrates an automatic power control (APC) circuit that maintains a constant average optical power over temperature and lifetime. Additionally, the device includes an integrated extinction ratio control (ERC), which ensures that the optical output maintains a consistent quality, crucial for reliable data transmission.

This laser driver comes in a compact, 24-pin thin QFN (4mm x 4mm) package, which is optimal for space-constrained applications. The small footprint does not compromise its functionality, as it includes comprehensive safety features such as thermal shutdown and a TX_DISABLE input, which allows the transmitter to be turned off for safety or power-saving purposes.

The MAX3946ETG+ also boasts a wide range of programmable features accessible via a two-wire serial interface, making it a highly flexible solution for system designers. These features include control over modulation and bias currents, enabling precise adjustments to meet the demands of different optical networks and modules.

In summary, the MAX3946ETG+ is a versatile, high-speed laser driver that provides robust performance for critical optical communication systems. Its integration of APC, ERC, and programmable settings, along with its compact size and comprehensive safety mechanisms, make it a top-tier choice for engineers and designers in the field of optical networking.

You May Also Be Interested in

Analog Devices Inc.
IC LASER DRVR 32GBPS 3.3V 16LCC / Laser Driver IC 32Gbps 1 Channel 3.3V 16-LCC (2.9x2.9)
Lowest to $2.1914
Maxim Integrated
LAN LASER DRIVER
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
LAN LASER DRIVER
Lowest to $91.6244
Intersil
EL6939 - LASER DIODE DRIVER WITH
Lowest to $6.0359
Renesas Electronics America
IC LASER DRVR 3CHAN 24TQFN / Laser Driver IC 3 Channel 24-TQFN (4x4)
Lowest to $7.4857
Maxim Integrated
2.5G BM LASER GEPON TXRX
Lowest to $13.3371
Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.5424
Semtech Corporation
IC LASER DRVR 300MBPS 5V 16QSOP
Lowest to $6.5194

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.0243 $66.2673
27+ $4.9429 $133.4583
41+ $4.7889 $196.3449
56+ $4.6350 $259.5600
73+ $4.4798 $327.0254
97+ $4.0167 $389.6199
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess