EN
  • EN
  • DE

ONET1141LRGET

Part No ONET1141LRGET
Manufacturer Texas Instruments
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.3GBPS 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Modulator Driver
Data Rate 11.3Gbps
Number of Channels 1
Supply Voltage - Operating 2.97 V to 3.63 V
Operating Supply Current 143mA
Current - Bias 160mA
Temperature Range - Operating -40°C to 100°C
Case / Package 24-VQFN (4x4)
Mounting Surface Mount
Win Source Part Number 135015-ONET1141LRGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ONET1141LRGET CAD Model

Description

The ONET1141LRGET is a state-of-the-art product from Texas Instruments, a leading global semiconductor company.

  • Supply Voltage: 3.3 V
  • Data Rate: up to 11.3 Gbps
  • Output: differential output
  • Compliance: RoHS compliant

You May Also Be Interested in

MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GB 5.5V 10MSOP / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3GBPS 3.63V 24BCC
Need more? Email Us
Microchip Technology
IC LASER DRVR 2.5GBPS 3.6V 24MLF / Laser Driver IC 2.5Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
Microchip Technology
IC LASER DRV 1.25GB 2.625V 16QFN / Laser Driver IC 1.25Gbps 1 Channel 2.375V ~ 2.625V 16-QFN (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9111 $57.3330
65+ $1.5681 $101.9265
100+ $1.5191 $151.9100
140+ $1.4701 $205.8140
180+ $1.4211 $255.7980
240+ $1.2741 $305.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess