Products specifications

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Voltage - Supply, Single (V+) 2.7 V ~ 15 V
Voltage - Supply, Dual (V±) ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Max) 130ns, 75ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 12pF, 12pF
Current - Leakage (IS(off)) (Max) 200pA
Crosstalk -88dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Device Package 20-PDIP
Win Source Part Number 133379-MAX394CPP+
Ultra Librarian 3D Model Ultra Librarian MAX394CPP+ CAD Model

Description

Product Overview: MAX394CPP+ from Maxim Integrated

The MAX394CPP+ is a high-performance, quad analog switch designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is part of Maxim's extensive range of integrated circuits tailored for analog signal switching applications. The MAX394CPP+ offers exceptional performance with low power consumption, making it an ideal choice for a variety of applications including data acquisition systems, communication systems, and test equipment.

Key Features

  • Low On-Resistance: The MAX394CPP+ boasts a low on-resistance of less than 100 ohms, which remains flat over the specified signal range. This ensures minimal signal distortion and provides excellent linearity.
  • Single-Supply Operation: Designed for single +5V supply operation, this switch integrates seamlessly with a wide range of microcontrollers and other digital circuits, simplifying power management in embedded systems.
  • Low Power Consumption: With its low power requirements, the MAX394CPP+ is perfect for battery-powered and portable devices, ensuring longer operational life without compromising performance.
  • Fast Switching Times: The device offers fast switching times (tON
  • High Off-Isolation: It provides high off-isolation of -80dB at 1MHz, which minimizes crosstalk between channels when the switch is in the off state.
  • Extended Temperature Range: The MAX394CPP+ operates over an extended temperature range of -40°C to +85°C, ensuring reliability and stability in extreme conditions.

Applications

The versatility of the MAX394CPP+ makes it suitable for a broad range of applications. It is commonly used in:

  • Sample and hold circuits
  • Audio signal routing
  • Video signal switching
  • Communication systems
  • Automatic test equipment

With its robust feature set and Maxim Integrated's reputation for quality, the MAX394CPP+ is a reliable choice for designers looking to optimize their analog signal switching with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
LCMOS Quad SPST Switches
Need more? Email Us
ECAD model for ADG201AKR-REEL7
ON Semiconductor
IC MULTIPLEXER QUAD 4X1 14SOIC
Lowest to €0.1350
ECAD model for MC14066BD
Analog Devices Inc.
Serially Controlled, ±15 V/+12 V/±5 V, 8-Channel/4-Channel, iCMOS Multiplexers/Matrix Switches
Lowest to €18.4482
ECAD model for ADG1439BRUZ
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST Analog Switches | IC SWITCH DUAL SPST 8SOIC
Need more? Email Us
ECAD model for ISL8323IB
Maxim Integrated
Fault-Protected, Low-Voltage, Quad SPST Analog Switches | IC SW QUAD ANLG SPST R/R 16-DIP
Need more? Email Us
ECAD model for MAX4712CPE
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Need more? Email Us
ECAD model for MC14052BFR2
Analog Devices Inc.
Dual SPDT Switch | IC SWITCH DUAL SPDT 16SOIC
Lowest to €10.6467
ECAD model for ADG436BR
Maxim Integrated
Precision, Quad, SPST Analog Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to €14.0036
ECAD model for MAX391EUE
Analog Devices Inc.
LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER DUAL 8X1 28PLCC
Lowest to €26.2218
ECAD model for ADG407BP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention