EN
  • EN
  • DE

ADG201AKR-REEL7

Part No ADG201AKR-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LCMOS Quad SPST Switches
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Operating Supply Voltage 10 V ~ 15 V
Dual Voltage Supply ±10 V ~ 15 V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1140145-ADG201AKR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG201A
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG201AKR-REEL7 CAD Model

Description

The ADG201AKR-REEL7 is a high-performance monolithic CMOS analog switch produced by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This product is designed for a variety of applications, including communication systems, data acquisition, and audio signal routing, where low on-resistance, fast switching, and low power consumption are essential.

Key Features

  • Low On-Resistance: The switch features a low on-resistance which remains flat over the full analog signal range, ensuring excellent linearity and low distortion.
  • Single Supply Operation: It operates from a single power supply ranging from +10V to +30V, or dual supplies of ±5V to ±20V, making it versatile for various circuit configurations.
  • Fast Switching Times: With a tON of 175 ns and a tOFF of 145 ns, the ADG201AKR-REEL7 provides rapid switching, beneficial for multiplexing and sample-and-hold circuits.
  • Low Power Dissipation: The device exhibits ultra-low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Enhanced Durability: It is offered in a robust package that ensures long-term reliability and performance consistency.

Applications

The ADG201AKR-REEL7 is suitable for multiple applications, including:

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio Signal Routing
  • Sample-and-Hold Circuits
  • Analog and Digital Multiplexing

Product Packaging

This analog switch comes in a REEL7 packaging format, which is designed for compatibility with automated surface-mount assembly processes, reducing manufacturing time and costs. The tape and reel packaging ensures that the components are well-protected during shipping and handling, and it simplifies the management of inventory and component feeding into the production line.

Quality and Support

Analog Devices Inc. is known for its commitment to quality and customer support. The ADG201AKR-REEL7, like all of their products, is backed by comprehensive technical support and the assurance of high manufacturing standards, making it a reliable choice for critical applications where performance and durability are paramount.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9178 $50.9314
32+ $3.2147 $102.8704
49+ $3.1142 $152.5958
67+ $3.0137 $201.9179
86+ $2.9133 $250.5438
115+ $2.6119 $300.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess