EN
  • EN
  • DE

MAX4516CSA+

Part No MAX4516CSA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 20 Ohm
Voltage - Supply, Single (V+) 2 V ~ 12 V
Voltage - Supply, Dual (V±) ±1 V ~ 6 V
Switch Time (Ton, Toff) (Max) 100ns, 75ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Max) 1nA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 134093-MAX4516CSA+
Ultra Librarian 3D Model Ultra Librarian MAX4516CSA+ CAD Model

Description

Maxim Integrated MAX4516CSA+ Analog Switch

The MAX4516CSA+ is a high-performance, precision analog switch designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This analog switch is a part of their MAX451x series and is engineered to provide efficient and reliable switching of analog signals with minimal distortion and high linearity.

Constructed with Maxim Integrated's advanced silicon-gate CMOS process, the MAX4516CSA+ exhibits a unique combination of low power consumption and high switching speeds, making it an ideal choice for a multitude of applications ranging from data acquisition systems to communication devices.

Key Features

  • Low On-Resistance: The MAX4516CSA+ features a low on-resistance (RON) typically around 100 ohms, which ensures minimal signal attenuation and power loss during operation.
  • Single Supply Operation: It is capable of operating from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, providing versatility in various circuit designs.
  • Low Power Consumption: With its CMOS technology, it boasts a quiescent current of just 0.1µA, making it suitable for power-sensitive applications.
  • Fast Switching: The device offers fast switching times (tON and tOFF) typically less than 150ns, allowing for high-speed signal processing.
  • High Off Isolation and Crosstalk Rejection: It ensures that signals are kept separate and interference is minimized, with off isolation and crosstalk rejection figures typically better than -80dB at 1MHz.

Applications

  • Sample and Hold Circuits
  • Test Equipment
  • Audio Signal Routing
  • Communication Systems
  • Data Acquisition Systems

The MAX4516CSA+ comes in a compact 8-pin SOP package, which makes it convenient for space-constrained applications without compromising its performance. Its robust design ensures long-term reliability, which is critical for industrial and commercial products that require consistent operation over extended periods.

Overall, the Maxim Integrated MAX4516CSA+ stands out as a superior choice for designers looking for a high-quality analog switch that combines efficiency, speed, and precision in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess