EN
  • EN
  • DE

MAX4516EUK

Part No MAX4516EUK
Manufacturer Maxim Integrated
Description Dual-Supply, Low-On-Resistance, SPST, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213699-MAX4516EUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4516EUK CAD Model

Description

The MAX4516EUK from Maxim Integrated is a precision, low-voltage, single-pole/double-throw (SPDT) analog switch that combines high performance with low power consumption, housed in a small SOT23-5 package. This component is designed to operate from a single +1.8V to +5.5V supply, making it ideal for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • Wide Operating Voltage Range: The device operates on a +1.8V to +5.5V single supply, accommodating a variety of low voltage applications.
  • Low Power Consumption: With its low on-resistance (R<sub>ON) of less than 100 ohms, the MAX4516EUK ensures minimal power loss and heat dissipation, which is crucial for battery-operated devices.
  • High Performance: It offers fast switching speeds (t<sub>ON OFF
  • Single-Supply Operation: The device's ability to operate on a single supply voltage simplifies the design and reduces the component count for system designers.
  • Low Charge Injection: The switch exhibits low charge injection, which minimizes signal distortion and is beneficial for precision analog applications.
  • High Off-Isolation: It provides high off-isolation, which prevents signal leakage between channels when the switch is in the off state.
  • ESD Protection: The MAX4516EUK features built-in electrostatic discharge (ESD) protection, enhancing the robustness of the end product.

Applications

The versatility of the MAX4516EUK makes it suitable for a wide range of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Portable Test Instruments

Overall, the Maxim Integrated MAX4516EUK analog switch offers a blend of performance, power efficiency, and compact form factor, making it a valuable component for designers looking to optimize their electronic systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3583 $237.7025
220+ $1.3132 $288.9040
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,656 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess