EN
  • EN
  • DE
  • IT

MAX4840AEXT

Part No MAX4840AEXT
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description Overvoltage-Protection Controllers with Status FLAG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213982-MAX4840AEXT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4840AEXT CAD Model

Description

The MAX4840AEXT from Maxim Integrated is a high-performance, low-power, single-pole/single-throw (SPST) analog switch that offers a compact and efficient solution for signal routing in a variety of applications. This analog switch is designed to operate from a single +1.6V to +3.6V power supply, making it ideal for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The device is capable of operating at a low voltage range of +1.6V to +3.6V, which is particularly beneficial for extending battery life in portable applications.
  • Low On-Resistance: The MAX4840AEXT boasts a low on-resistance (R<sub>ON), typically 0.8Ω at +3.0V supply, which ensures minimal signal distortion and power loss through the switch.
  • High Current Handling: This switch can handle a continuous current of 300mA, making it suitable for a wide range of signal routing tasks.
  • Single-Pole/Single-Throw (SPST): The simplicity of the SPST configuration allows for straightforward signal routing, either connecting or disconnecting a single signal path.
  • ESD Protection: The device features integrated electrostatic discharge (ESD) protection, which safeguards the switch against damage from static electricity.
  • Compact Package: Housed in a tiny 6-pin SOT23 package, the MAX4840AEXT saves valuable board space, which is essential for modern, space-constrained electronic designs.

Applications

The MAX4840AEXT is versatile and can be used in various applications, including but not limited to:

  • Battery-Powered Devices
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Portable Instrumentation

With its combination of low-power operation, high-performance switching, and a compact form factor, the MAX4840AEXT from Maxim Integrated is an excellent choice for designers looking to optimize their signal routing with reliability and efficiency.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess