EN
  • EN
  • DE

MAX5035BASA+

Part No MAX5035BASA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 7.5V to 76V Step Down Single-Out 5V 1A Automotive 8-Pin SOIC N / IC REG BUCK 5V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 76V
Output Voltage 5V
Output Current 1A
Frequency - Switching 125kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786410-MAX5035BASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5035B
Introduction Date September 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5035BASA+ CAD Model

Description

Maxim Integrated MAX5035BASA+ High-Efficiency, DC-DC Converter

The MAX5035BASA+ is a highly efficient, compact, and robust DC-DC converter from Maxim Integrated, designed to meet the needs of a wide range of electronic applications. This versatile component is capable of delivering an adjustable output voltage, making it suitable for powering various devices that require a stable and reliable power supply.

Key Features

  • Wide Input Voltage Range: The MAX5035BASA+ operates over a broad input voltage range of 7.5V to 76V, accommodating a variety of power sources and conditions.
  • Adjustable Output Voltage: Users can set the output voltage from 5V up to 90% of the input voltage, providing flexibility in design for different end applications.
  • High Efficiency: This converter boasts a high efficiency of up to 90%, minimizing power loss and heat generation, and thus extending the life of the product.
  • Integrated Features: It includes an internal switch, frequency compensation, and thermal shutdown, which simplifies design and enhances system reliability.
  • Compact SO-8 Package: The MAX5035BASA+ comes in a small-outline package, making it ideal for space-constrained applications.

Applications

The MAX5035BASA+ is a versatile component that can be used in a variety of applications, including but not limited to:

  • Industrial Controls
  • Automotive Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Portable Electronics

Design and Integration

Engineers and designers will appreciate the ease of integration offered by the MAX5035BASA+. Its adjustable output voltage and high efficiency make it an excellent choice for both prototyping and mass production. The inclusion of protection features like thermal shutdown ensures that the device operates safely under various conditions, contributing to the overall durability and longevity of the end product.

With its performance, compact size, and design flexibility, the MAX5035BASA+ from Maxim Integrated is an excellent choice for anyone looking to incorporate a reliable DC-DC converter into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6175 $57.7050
13+ $7.8913 $102.5869
20+ $7.6447 $152.8940
28+ $7.3981 $207.1468
35+ $7.1515 $250.3025
47+ $6.4117 $301.3499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess