EN
  • EN
  • DE

MAX506BCPP+

Part No MAX506BCPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC CMOS QUAD 8BIT R-R 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PDIP
Win Source Part Number 021845-MAX506BCPP+
Ultra Librarian 3D Model Ultra Librarian MAX506BCPP+ CAD Model

Description

Maxim Integrated MAX506BCPP+ Quad 8-Bit Voltage-Output DAC

The MAX506BCPP+ is a high-performance, quad 8-bit digital-to-analog converter (DAC) designed by Maxim Integrated to deliver precision voltage outputs. This integrated circuit is ideal for applications requiring multiple DACs in a compact package, such as process control systems, automatic test equipment, and digital offset and gain adjustment. The MAX506BCPP+ offers a unique combination of features that make it a versatile choice for engineers and designers.

Key Features:

  • Quad DAC Channels: The MAX506BCPP+ integrates four independent DACs in a single package, allowing for space-saving designs and simplified circuit complexity.
  • 8-Bit Resolution: Each DAC channel provides an 8-bit resolution, ensuring fine granularity and precise control over the analog output.
  • Single +5V Supply: The device operates from a single +5V power supply, reducing the need for multiple voltage sources and simplifying power management.
  • Low Power Consumption: Designed for efficiency, the MAX506BCPP+ features low power consumption, making it suitable for power-sensitive applications.
  • Software-Selectable Output Ranges: Users can select from multiple output ranges via software, providing flexibility in adapting to different signal requirements.
  • Serial Interface: The MAX506BCPP+ uses a serial interface for data input, minimizing the number of required I/O lines and simplifying connectivity with microcontrollers or digital systems.
  • High Reliability: The device is characterized for operation over the extended industrial temperature range, ensuring reliable performance in challenging environments.

Applications:

The MAX506BCPP+ is well-suited for a wide range of applications, including:

  • Process Control Systems
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustments
  • Motor Control

Maxim Integrated's commitment to quality and performance is evident in the MAX506BCPP+ DAC. With its compact 20-pin DIP package, this device is easy to integrate into existing and new designs. Whether you are upgrading a current system or developing a new one, the MAX506BCPP+ provides the functionality and reliability you need to ensure precise analog output control.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4710 $58.9420
5+ $24.1811 $120.9055
8+ $23.4257 $187.4056
11+ $22.6703 $249.3733
14+ $21.9138 $306.7932
18+ $19.6477 $353.6586
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess