EN
  • EN
  • DE

LPY410AL

Part No LPY410AL
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description GYRO 100DEG/S 10MV 28LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X (Pitch), Y (Roll)
Range °/s ±100
Sensitivity (mV/°/s) 10
Bandwidth 560Hz
Output Type Analog Voltage
Voltage - Supply 2.7V ~ 3.6V
Current - Supply 6.8 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-TFLGA
Base Product Number LPY410
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 746859-LPY410AL
Ultra Librarian 3D Model Ultra Librarian LPY410AL CAD Model

Description

The LPY410AL is a high-performance dual-axis gyroscope crafted by STMicroelectronics, designed to accurately measure angular rate along the pitch (Y) and roll (X) axes. This MEMS (Micro-Electro-Mechanical Systems) sensor is ideal for advanced motion sensing applications, such as gaming and virtual reality inputs, GPS navigation systems, and robotics.

With its state-of-the-art technology, the LPY410AL offers excellent stability over time and temperature, ensuring reliable performance in a wide range of conditions. The gyroscope operates on the principle of the Coriolis effect, where a mass moving in a rotating system experiences a force perpendicular to the direction of motion and the axis of rotation. By measuring this force, the LPY410AL can determine the rate of rotation with high precision.

Key Features

  • Dual-Axis Sensing: Measures angular rate around two orthogonal axes (pitch and roll).
  • Wide Measurement Range: Offers a broad range of angular rate detection typically from ±300 degrees per second.
  • High Sensitivity: Provides high sensitivity levels, enabling the detection of minute changes in angular momentum.
  • Low Power Consumption: Designed for efficiency, it is suitable for battery-powered devices due to its low power consumption.
  • Embedded Self-Test: Allows users to verify the functioning of the sensor after it has been assembled onto a board, enhancing system reliability.
  • Analog Outputs: The gyroscope provides two analog outputs for each axis, making it easy to integrate with existing electronics.
  • Robust Design: Built to withstand environmental factors, including shock and vibration.

Applications

The versatility of the LPY410AL makes it an excellent choice for a variety of applications. It is widely used in the automotive sector for vehicle stability control and telematics. In consumer electronics, it enhances the user experience in gaming controllers and 3D remote pointers. The LPY410AL is also utilized in industrial fields for platform stabilization and antenna positioning systems. Its robustness and precision make it a go-to component for innovative solutions in motion control and navigation.

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $64.8742
Analog Devices Inc.
±300°/sec Yaw Rate Gyro
Lowest to $28.9396
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
MEMS MOTION SENSOR 2AXIS 16WFLGA
Lowest to $7.8282
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess