The 825411-ICG-20330 is a digital gyroscope designed for motion sensing applications.
- Features: Adjustable bandwidth, selectable scale, sleep mode, temperature sensor
- Output Type: I2C and SPI
- Bandwidth: 1.6kHz
- Current Supply: 2.9 mA
- Manufacturer: TDK InvenSense
- Status: Obsolete
It features adjustable bandwidth, selectable scale, sleep mode, and a temperature sensor, providing versatility in various use cases. The output type of this gyroscope is I2C and SPI, allowing for easy data communication. With a bandwidth of 1.6kHz, it can capture precise motion data. The compact size and low current supply of 2.9 mA make it suitable for power-constrained applications. This product is supplied by TDK InvenSense and is currently obsolete in the market.