EN
  • EN
  • DE

ADXRS800WBRGZ

Part No ADXRS800WBRGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC GYROSCOPE QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Digital
Axis Z (Yaw)
Range °/s ±300
Output Type SPI
Supply Voltage - Operating 3.3 V to 5 V
Features Temperature Sensor
Temperature Range - Operating -40°C to 105°C (TA)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 142102-ADXRS800WBRGZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXRS800WBRGZ CAD Model

Description

Analog Devices Inc. ADXRS800WBRGZ Gyroscope

The ADXRS800WBRGZ is a high-performance, angular rate sensor (gyroscope) manufactured by Analog Devices Inc., a leader in precision signal processing solutions. This MEMS (Micro-Electro-Mechanical Systems) gyroscope is designed to measure angular velocity with high accuracy and reliability, making it an ideal choice for a range of applications, including automotive, industrial, and instrumentation markets.

The ADXRS800WBRGZ is housed in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. It operates on a single 5V power supply and features a temperature range of -40°C to +105°C, ensuring consistent performance even in harsh environments.

Key Features of ADXRS800WBRGZ:

  • High Performance: With its advanced MEMS technology, the ADXRS800WBRGZ provides precise angular rate detection, which is crucial for applications requiring accurate motion sensing.
  • Vibration Rejection: The sensor includes a patented differential quad-sensor technology that helps in rejecting the influence of linear acceleration and vibration, making it highly stable under dynamically changing conditions.
  • Integrated Electronics: The device comes with signal conditioning electronics that simplify integration and minimize the need for external components.
  • Analog Output: It features a continuous analog output signal that correlates with the angular rate, which is easy to interface with analog-to-digital converters for further processing.
  • Self-Test Functionality: The built-in self-test feature allows users to verify the functionality of the sensor, ensuring system reliability and safety.
  • Robust Design: The ADXRS800WBRGZ is designed to withstand environmental stress, making it suitable for automotive safety applications, such as electronic stability control and rollover detection.

With its robust design and advanced features, the ADXRS800WBRGZ from Analog Devices Inc. is a versatile and reliable solution for any application requiring high-precision angular rate sensing. Whether it's for vehicle dynamics control, platform stabilization, or robotics, this gyroscope delivers the performance needed to ensure accurate and dependable measurements.

You May Also Be Interested in

STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
STMicroelectronics
GYRO 300DEG/S 3.33MV 28LGA / STMICROELECTRONICS Analog ICs
Lowest to $5.5714
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
STMicroelectronics
IC GYROSCOPE MEMS 3AXIS LP 16LGA
Lowest to $56.3063
STMicroelectronics
GYROSCOPE DUAL AXIS 16-LGA / STMICROELECTRONICS Analog ICs
Lowest to $15.1270

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess