EN
  • EN
  • DE

LY5150ALH

Part No LY5150ALH
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Type Analog
Axis X (Pitch)
Range °/s ±1500
Sensitivity (mV/°/s) 2
Bandwidth 140Hz
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 4.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-LFLGA
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1209826-LY5150ALH
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LY5150ALH CAD Model

Description

Introducing the LY5150ALH: High-Performance MEMS Motion Sensor

The LY5150ALH is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) motion sensor from the renowned semiconductor manufacturer, STMicroelectronics. Designed to deliver high precision and reliability, this compact sensor is an excellent choice for advanced motion detection requirements in various applications such as gaming, virtual reality, and sports diagnostics.

Key Features

  • 3-Axis Gyroscope: The LY5150ALH is equipped with a 3-axis digital gyroscope that provides angular rate measurements through a digital interface, enabling accurate tracking of rotational movements.
  • Wide Measurement Range: With a selectable full-scale range of ±500 dps (degrees per second) to ±2000 dps, the device can cater to both slow and fast motion tracking.
  • High Sensitivity: The sensor's high sensitivity allows for the detection of even the slightest movements, making it suitable for precision applications.
  • Low Power Consumption: The LY5150ALH is optimized for low power consumption, extending battery life in portable devices without sacrificing performance.
  • Embedded Features: It incorporates embedded features such as a FIFO (First-In First-Out) buffer, a temperature sensor, and a sleep mode for power savings.

Advanced Design and Compatibility

The LY5150ALH boasts a robust and resilient design that ensures stable operation across a wide temperature range, making it ideal for use in harsh environments. Its small footprint and compatibility with various microcontrollers and processors make it easy to integrate into existing and new designs.

Applications

The versatility of the LY5150ALH allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Enhanced User Experience in Gaming and Virtual Reality
  • Precise Motion Analysis in Sports and Health Monitoring
  • Industrial Applications Requiring Accurate Angular Measurement
  • Navigation Systems for Accurate Heading Information

With its combination of performance, power efficiency, and advanced features, the LY5150ALH from STMicroelectronics is a top-tier choice for developers and manufacturers seeking to incorporate reliable motion sensing capabilities into their products.

You May Also Be Interested in

Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
STMicroelectronics
MEMS motion sensor: high performance ±1500 °/s analog yaw-rate gyroscope | GYROSCOPE SINGLE AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
Analog Devices Inc.
IC GYROSCOPE YAW RATE 18LGA
Lowest to $60.9151
STMicroelectronics
GYRO 300DEG/S 3.33MV 28LGA / STMICROELECTRONICS Analog ICs
Lowest to $5.5714
TDK InvenSense
GYROSCOPE 3-AXIS I2C 24QFN
Need more? Email Us
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess