EN
  • EN
  • DE

ADXRS453BEYZ-RL

Part No ADXRS453BEYZ-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description SENS GYRO 300DEG/S DGTL 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Gyroscope X (Pitch), Y (Roll) ±300 77.5Hz SPI 14-CLCC (9x9)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Package 14-CLCC
Family Name ADXRS453
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Part Number ADXRS453BEYZ-RL-ND, ADXRS453BEYZ-RLTR, ADXRS453BEYZ-RLDKR, ADXRS453BEYZ-RLCT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911163-ADXRS453BEYZ-RL
Ultra Librarian 3D Model Ultra Librarian ADXRS453BEYZ-RL CAD Model

Description

Product Overview: ADXRS453BEYZ-RL by Analog Devices Inc.

The ADXRS453BEYZ-RL is a high-performance, vibration-resistant, digital gyroscope sensor from the renowned manufacturer Analog Devices Inc. This state-of-the-art sensor is specifically designed for demanding applications that require precise angular rate sensing in harsh environments. With its exceptional vibration immunity and temperature stability, the ADXRS453BEYZ-RL is an ideal choice for industrial, automotive, and aerospace applications.

Key Features

  • Rate Sensing: The device measures angular velocity with high precision, offering excellent rate sensing capabilities that are crucial for accurate motion control and navigation.
  • Temperature Stability: It exhibits minimal sensitivity to temperature changes, ensuring reliable performance across a wide range of operating conditions.
  • Vibration Immunity: The gyroscope is engineered to withstand high levels of vibration without compromising on accuracy, making it suitable for use in environments subject to shock and vibration.
  • High Resolution: The sensor provides high-resolution rate sensing, which allows for fine-grained control in applications that demand exact motion detection.
  • Digital Output: It features a digital output for easy integration with microcontrollers and digital systems, simplifying the design process and reducing system complexity.
  • Power Efficiency: The ADXRS453BEYZ-RL is designed for low power consumption, which is critical for battery-powered or energy-sensitive applications.

Applications

  • Platform stabilization and control
  • Navigation systems
  • Robotics
  • Automotive safety systems
  • Industrial equipment monitoring

Analog Devices Inc.'s ADXRS453BEYZ-RL is packaged in a compact, surface-mountable LCC-16 package, making it suitable for space-constrained applications. Its robust design ensures long-term reliability and performance, solidifying its position as a top-tier solution in the world of angular rate sensing technology.

For engineers and designers looking for a high-quality gyroscope with exceptional performance characteristics, the ADXRS453BEYZ-RL by Analog Devices Inc. stands out as a premier choice. It combines durability, precision, and ease of use in a single, compact component, providing a versatile solution for a multitude of advanced motion sensing requirements.

You May Also Be Interested in

Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
+50,-50/s Yaw Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $51.1750
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.8122
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $186.6833
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
TDK InvenSense
MEMS GYROSCOPE 3AXIS 16QFN
Lowest to $15.1270
Analog Devices Inc.
IC GYROSCOPE
Need more? Email Us
Analog Devices Inc.
plus,minus250temperature/sec Yaw Rate Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $154.1429 $154.1429
2+ $148.2143 $296.4286
3+ $142.2858 $426.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess