EN
  • EN
  • DE

L3GD20TR

Part No L3GD20TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Gyroscopes
Description IC MEMS MOTION SENSOR 16-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±250, 500, 2000
Sensitivity (LSB/(°/s)) 8.75 to 70
Bandwidth 47.5Hz to 380Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.4 V to 3.6 V
Operating Supply Current 6.1mA
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 16-VFLGA
Win Source Part Number 018245-L3GD20TR
Family Name L3GD20
Introduction Date August 18, 2011
ECCN EAR99
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian L3GD20TR CAD Model

Description

STMicroelectronics L3GD20TR Gyroscope

The L3GD20TR is a cutting-edge three-axis digital gyroscope from STMicroelectronics, designed to provide high-precision motion sensing in a variety of applications. This MEMS (Micro-Electro-Mechanical Systems) sensor is an essential component for enhancing user experience in the realm of gaming, virtual reality, and for the stabilization features in cameras and smartphones.

Key Features:

  • Three-Axis Angular Rate Sensor: The L3GD20TR can measure rates of rotation around three perpendicular axes (pitch, yaw, and roll), providing comprehensive motion detection.
  • Wide Measuring Range: It offers a selectable full-scale range of ±250, ±500, and ±2000 degrees per second (dps), making it versatile for different use cases.
  • High Sensitivity: With its high resolution, the gyroscope delivers precise measurements, allowing for accurate motion tracking and navigation.
  • Embedded Features: The device includes a FIFO (First In First Out) buffer, a high-pass filter, and an embedded temperature sensor for advanced data processing and output stabilization.
  • I2C/SPI Digital Output Interface: The L3GD20TR supports both I2C and SPI communication, providing flexibility in system design and ensuring easy integration with a broad range of microcontrollers.

Applications:

  • Gaming and Virtual Reality
  • Smartphones and Tablets
  • Camera and Video Stabilization
  • Robotics and Drones
  • Navigation Systems

The L3GD20TR is also known for its robustness and reliability, with a built-in power-down mode and sleep mode for energy efficiency. Its compact LGA-16 (Land Grid Array) package makes it suitable for space-constrained applications. Whether for personal electronics, industrial, or automotive systems, the L3GD20TR from STMicroelectronics stands as a top choice for designers seeking a high-performance gyroscope solution.

You May Also Be Interested in

Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $146.6166
Analog Devices Inc.
Ultralow Noise, Dual-Axis MEMS Gyroscope | IC GYROSCOPE YAW RATE 18LGA
Lowest to $78.1616
STMicroelectronics
MEMS motion sensor: dual axis pitch and roll ±30°/s analog gyroscope | GYROSCOPE MEMS DUAL AXIS 16-LGA
Lowest to $6.5223
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
GYROSCOPE MEMS DUAL AXIS 16-LGA / MEMS Dual Axis ±400°/s 16-Pin LGA T/R
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $129.0000
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0286 $54.1716
12+ $8.4572 $101.4864
19+ $8.1715 $155.2585
27+ $7.6001 $205.2027
35+ $7.3143 $256.0005
43+ $7.0286 $302.2298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess