EN
  • EN
  • DE

PS09FN

Part No PS09FN
Manufacturer ScioSense
Catalog Interface - Sensor and Detector Interfaces
Description IC RESISTIVE STRAIN GAUGE 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer ScioSense
Series PICOSTRAIN®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-QFN (6x6)
Family Name PS09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PS09FNTR, 501980002, PS09FNCT, PS09FNDKR, PS09FN-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930848-PS09FN
Ultra Librarian 3D Model Ultra Librarian PS09FN CAD Model

Description

The PS09FN PICOSTRAIN® is an integrated circuit used in electronic devices to measure current and voltage.

  • Package / Case: 40-VFQFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C and 125°C
  • Manufacturer: ScioSense
  • Series: PS09
  • Category: Integrated Circuit
  • Package: 40-QFN (6x6)
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity Per Package: 3000
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 39 weeks
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess