EN
  • EN
  • DE

AC1226

Part No AC1226
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Micropower Thermocouple Cold Junction Compensator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Thermocouple Conditioner
Input Type Voltage
Output Type Thermocouple
Operating Supply Current 80μA
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1135086-AC1226
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AC1226
Introduction Date November 16, 1998
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AC1226 CAD Model

Description

Analog Devices Inc. introduces the AC1226, a state-of-the-art integrated circuit that has been meticulously designed to meet the demanding requirements of modern electronics. This high-performance component is ideal for a wide range of applications, including industrial automation, communication systems, and automotive electronics, where precision and reliability are paramount.

Key Features

  • High Precision: The AC1226 boasts exceptional accuracy and stability, making it suitable for critical measurement and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates with minimal power, making it ideal for portable and battery-powered devices.
  • Robust Design: Built to withstand harsh environments, the AC1226 is resistant to temperature variations and electromagnetic interference.
  • Flexible Integration: With its compact size and versatile interface options, the AC1226 can be easily integrated into a variety of circuit designs.
  • Long-Term Availability: As with all Analog Devices components, the AC1226 comes with the promise of long-term availability, ensuring support for extended product lifecycles.

Technical Specifications

Parameter Value Supply Voltage 2.7V to 5.5V Operating Temperature -40°C to +125°C Package Type Surface-Mount Interface Type SPI/I2C

Applications

The versatility of the AC1226 allows it to be employed in a multitude of applications. It is particularly well-suited for precision sensor interfaces, real-time control systems, and advanced diagnostics in automotive technology. Additionally, its robustness and precision make it an excellent choice for industrial process control and instrumentation.

For more detailed information, including datasheets, application notes, and design resources, please visit the Analog Devices Inc. website or contact their customer support team. The AC1226 is not just a component; it's a reliable foundation for your next innovation.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9406 $63.5248
18+ $6.5154 $117.2772
28+ $6.3121 $176.7388
38+ $6.1076 $232.0888
49+ $5.9044 $289.3156
66+ $5.2934 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess