EN
  • EN
  • DE
  • IT

AD9949KCPRL

Part No AD9949KCPRL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROCESSOR 40-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP (6x6)
Base Product Number AD9949
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 556676-AD9949KCPRL
Ultra Librarian 3D Model Ultra Librarian AD9949KCPRL CAD Model

Description

Analog Devices Inc. AD9949KCPRL Overview

The AD9949KCPRL is a high-performance, mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer Analog Devices Inc. This precision component is designed to cater to the demanding requirements of advanced imaging applications. With a focus on delivering exceptional image quality, the AD9949KCPRL combines analog-to-digital conversion (ADC) with additional signal processing features, making it an ideal choice for a variety of complex imaging systems.

Key Features

  • High-Resolution ADC: The AD9949KCPRL features a 14-bit analog-to-digital converter that ensures high-fidelity image capture by providing precise digitization of input signals.
  • Low Noise Performance: Engineered to minimize noise, the device offers a clean signal path that enhances image clarity and detail, which is crucial for medical imaging, industrial inspection, and scientific research applications.
  • Flexible Interface: The device includes a flexible digital interface that is compatible with a range of microprocessors and DSPs, facilitating easy integration into existing systems.
  • Power Efficiency: Designed with power efficiency in mind, the AD9949KCPRL operates with a low power consumption, making it suitable for portable and battery-operated devices.
  • Compact Packaging: The component is available in a compact package, ensuring that it can fit into space-constrained applications without compromising performance.

Applications

The versatility of the AD9949KCPRL allows it to be used across a wide spectrum of imaging applications. It is particularly well-suited for:

  • Medical imaging systems such as digital X-ray and MRI
  • High-speed industrial inspection cameras
  • Scientific instrumentation requiring precise image acquisition
  • Aerospace and defense imaging applications
  • Professional photography and video equipment

Product Specifications

The AD9949KCPRL is offered in a RoHS-compliant package and is characterized for operation over the industrial temperature range. The product comes in a reel package for easy handling and assembly during the manufacturing process. As with all Analog Devices Inc. components, the AD9949KCPRL is built to meet the highest quality and reliability standards.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess