EN
  • EN
  • DE

CS4121EDWFR20

Part No CS4121EDWFR20
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC TACH/SPEEDO DRIVER 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Sensor Interface
Input Type Voltage
Output Type Differential
Current - Supply 125 mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number CS4121
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580434-CS4121EDWFR20
Ultra Librarian 3D Model Ultra Librarian CS4121EDWFR20 CAD Model

Description

The CS4121EDWFR20 is a high-performance, precision integrated circuit from ON Semiconductor, designed to meet the rigorous demands of power supply and regulation applications. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronics.

Key Features

  • High Accuracy: The CS4121EDWFR20 offers exceptional voltage accuracy, ensuring stable and reliable operation in critical applications.
  • Low Power Consumption: Designed for energy-sensitive systems, this product maintains low power consumption, contributing to the overall efficiency of the application it is used in.
  • Wide Operating Temperature Range: This device is capable of operating over a broad temperature range, making it suitable for harsh environments and extending its application scope.
  • Robust Package: Encased in a durable package, the CS4121EDWFR20 is built to withstand mechanical stress and environmental factors, ensuring longevity and consistent performance.

Applications

The CS4121EDWFR20 is versatile in its applications, suitable for use in various sectors including:

  • Power supply modules
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

Parameter Value
Package Type SOP-20
Input Voltage Specific to application requirements
Operating Temperature -40°C to +85°C
Regulation Accuracy High precision

Quality and Reliability

ON Semiconductor ensures that the CS4121EDWFR20 is manufactured to the highest quality standards, with rigorous testing procedures in place to guarantee reliability. Customers can trust this product to deliver consistent performance and to uphold the integrity of their applications.

You May Also Be Interested in

Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess