EN
  • EN
  • DE

PCM2706C

Part No PCM2706C
Manufacturer Texas Instruments
Description Stereo Audio DAC with USB Interface Single-Ended Headphone Output and S/PDIF Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236427-PCM2706C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCM2706C CAD Model

Description

The PCM2706C is a high-quality, low-power USB 2.0 audio DAC (Digital-to-Analog Converter) designed and manufactured by Texas Instruments. This device is a perfect solution for audio applications requiring high-resolution digital audio conversion to analog format, while still demanding low power consumption and a small form factor. The PCM2706C is especially suitable for USB-powered multimedia and audio playback devices such as USB headphones, sound cards, speakers, and various other audio equipment.

Key Features

  • USB Interface: The PCM2706C is fully compliant with USB 2.0 Full Speed protocol, ensuring seamless connectivity with host devices without the need for additional drivers.
  • High-Quality Audio: With an integrated 16-bit Delta-Sigma DAC, the PCM2706C delivers exceptional sound quality with a dynamic range of 98dB and THD+N of -85dB.
  • On-Chip Clock: The device features an on-chip clock generator, eliminating the need for an external crystal, which reduces component count and simplifies design.
  • Plug-and-Play: It supports plug-and-play operation, where the device can be connected or disconnected from the USB host without having to power down or restart the system.
  • Flexible Outputs: The PCM2706C provides both single-ended and differential analog outputs, allowing for versatility in output connections and system design.
  • Bus-Powered: Capable of being powered directly from the USB bus, the PCM2706C does not require an external power supply, making it ideal for portable applications.

Applications

The PCM2706C is designed for a wide range of applications where high-quality audio output is required. It is particularly well-suited for:

  • USB Headphones and Speakers
  • Portable Audio Accessories
  • USB Sound Cards
  • Audio Interface Boxes
  • Multimedia Players

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments PCM2706C datasheet. This document provides in-depth information on electrical characteristics, pin configurations, system requirements, and more to ensure proper integration into your audio system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess