EN
  • EN
  • DE

61500083086

Part No 61500083086
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description EXL UNITIZED WHEEL 8\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Unitized Wheel
Abrasive Material Silicon Carbide
Abrasive Grade Fine
Color Gray
Width 1.00" (25.40mm)
Diameter 8.00" (203.20mm)
Applications Deburring, Finishing, Polishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506940-61500083086
Ultra Librarian 3D Model Ultra Librarian 61500083086 CAD Model

Description

N

You May Also Be Interested in

3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
LIGHT DEBURRING WHEEL 6\
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X4\
Need more? Email Us
3M
FINISHING WHEEL 8X1X3\
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 50
Need more? Email Us
3M
SURFACE BELT 2X72\
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess