EN
  • EN
  • DE

61201302025

Part No 61201302025
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description ABRASIVE ROLL ALUM OX MED 30'X4\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Abrasive Roll
Abrasive Material Aluminum Oxide
Abrasive Grade Medium
Color Maroon
Width 4.00" (101.60mm)
Length 30' (9.1m) 10 yds
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506925-61201302025
Ultra Librarian 3D Model Ultra Librarian 61201302025 CAD Model

Description

N

You May Also Be Interested in

3M
LIGHT DEBURRING DISC 8\
Need more? Email Us
3M
FINISHING WHEEL 8X1X3\
Need more? Email Us
3M
FINISHING FLAP BRUSH 5A VFN
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 50
Need more? Email Us
3M
LIGHT DEBURRING WHEEL 6\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
HI STRNGTH DISC 8X3/4\
Need more? Email Us
3M
UNITIZED WHEEL ALUM OX COARSE 3\
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess