EN
  • EN
  • DE

61500126232

Part No 61500126232
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description LIGHT DEBURRING WHEEL 6\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Grinding Wheel
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506951-61500126232
Ultra Librarian 3D Model Ultra Librarian 61500126232 CAD Model

Description

N

You May Also Be Interested in

3M
ABRASIVE ROLL ALUM OX MED 30'X2\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
LIGHT DEBURRING WHEEL 6\
Need more? Email Us
3M
HI STRNGTH DISC 8X3/4\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
LAPPING FILM DIAMOND 3U 5\
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
BRISTLE DISC 3X5/8 TAPERED 50
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess