EN
  • EN
  • DE

PTVS24A-T7

Part No PTVS24A-T7
Manufacturer Protek Devices
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086341-PTVS24A-T7
Categories OEM Parts(O-R)
Manufacturer Protek Devices
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTVS24A-T7 CAD Model

Description

The PTVS24A-T7 is a Transient Voltage Suppressor (TVS) diode manufactured by Protek Devices. It provides robust protection against voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The '24A' denotes a standoff voltage of 24V, and 'T7' typically indicates the package type. The device offers unidirectional protection.

Applications

  • Automotive electronics: Protects automotive ECUs, sensors, and other electronic systems from voltage surges.
  • Industrial equipment: Provides transient voltage protection for PLCs, motor controls, and other industrial electronics.
  • Consumer electronics: Protects sensitive components in smartphones, tablets, and other portable devices.
  • Telecommunications equipment: Protects network interfaces, routers, and other telecom equipment from voltage transients.
  • Power supplies: Offers overvoltage protection for power supply circuits and connected equipment.

Features

  • Unidirectional protection: Provides protection against positive polarity voltage transients.
  • Low clamping voltage: Limits the voltage across the protected circuit during a transient event.
  • Fast response time: Quickly clamps transient voltages to protect sensitive electronic components.
  • Surface mount package: Facilitates automated assembly using SMT processes.
  • RoHS compliant: Meets environmental regulations restricting hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced downtime: Prevents system failures caused by ESD, EFT, and lightning surges.
  • Lower warranty costs: Minimizes the risk of product returns related to transient voltage events.
  • Improved product safety: Protects users from potential hazards caused by voltage surges.
  • Compliance with industry standards: Meets or exceeds relevant industry standards for transient voltage protection.

Technical Specifications (Typical): Common specifications for the PTVS24A-T7 include a standoff voltage of 24V, a clamping voltage, a peak pulse current (specified with an 8/20µs waveform), and an operating temperature range. Refer to the Protek Devices datasheet for complete specifications, including clamping voltage and peak pulse current details.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess