EN
  • EN
  • DE

KDZ5.1EV

Part No KDZ5.1EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192842-KDZ5.1EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ5.1EV CAD Model

Description

The KDZ5.1EV is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). Zener diodes are semiconductor devices designed to maintain a specific voltage across their terminals in the reverse breakdown region. This characteristic makes them ideal for voltage regulation and overvoltage protection applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from voltage spikes.
  • Clipping Circuits: Limiting the voltage swing in signal processing circuits.
  • Voltage Shifting: Shifting the voltage level of a signal.
  • Calibration Circuits: Providing a precise voltage reference for calibration purposes.

Features:

  • Zener Voltage: Provides a stable and predictable voltage in the reverse breakdown region (5.1V in this case).
  • Low Leakage Current: Minimizes current flow in the reverse direction below the Zener voltage.
  • Small Package: Available in a compact package for space-constrained applications.
  • High Surge Current Capability: Able to withstand transient voltage spikes.

Benefits:

  • Stable Voltage Regulation: Provides a reliable and consistent voltage reference.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage surges.
  • Simple Implementation: Easy to integrate into electronic circuits with minimal external components.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.

Additional Details:

The key specifications of the KDZ5.1EV include Zener voltage (Vz), Zener test current (Izt), reverse leakage current (Ir), and power dissipation (Pd). Consult the KEC datasheet for the KDZ5.1EV for detailed electrical characteristics, thermal performance, and package dimensions to ensure proper application and operation. The datasheet will also specify the temperature coefficient of the Zener voltage.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess