EN
  • EN
  • DE

SN54LS161J

Part No SN54LS161J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094724-SN54LS161J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS161J CAD Model

Description

Product Overview: SN54LS161J from Texas Instruments

The SN54LS161J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular chip is a 4-bit binary counter, which is part of the 54LS series that utilizes Low Power Schottky (LPS) technology. The SN54LS161J is designed for a wide range of counting applications within digital systems.

Key Features

  • 4-Bit Binary Counter: The SN54LS161J is capable of counting in binary from 0 to 15, making it suitable for various counting tasks in digital electronics.
  • Synchronous Counter: Its synchronous design ensures that the outputs change precisely together on each clock pulse, providing reliable and predictable operation.
  • Multiple Counting Modes: This device supports several modes including clear, preset, count, and inhibit, giving users the flexibility to adapt the counter to their specific needs.
  • Direct Clear Function: The clear function allows for immediate resetting of the counter to zero, which is essential for precise timing and control applications.
  • Parallel Load Capability: Users can load a 4-bit binary number directly into the counter, bypassing the need for sequential counting.
  • Durable Ceramic Package: The SN54LS161J is housed in a robust ceramic package, offering enhanced protection against environmental factors.

Applications

The SN54LS161J is suitable for a variety of applications, including:

  • Timers and high-speed counters in digital systems
  • Frequency dividers and digital clocks
  • Sequential state machines
  • Process control counters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN54LS161J is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of TI products. This ensures that customers receive a reliable and consistent product for their critical applications.

Conclusion

The SN54LS161J from Texas Instruments is an indispensable component for designers looking for a reliable and versatile 4-bit counter. Its synchronous operation, multiple counting modes, and robust package make it an excellent choice for a wide range of digital counting applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess