EN
  • EN
  • DE

61500002383

Part No 61500002383
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description ABRASIVE ROLL ALUM OX MED 30'X2\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Abrasive Roll
Abrasive Material Aluminum Oxide
Abrasive Grade Medium
Color Maroon
Width 2.00" (50.80mm)
Length 30' (9.1m) 10 yds
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506927-61500002383
Ultra Librarian 3D Model Ultra Librarian 61500002383 CAD Model

Description

N

You May Also Be Interested in

3M
FINISHING FLAP BRUSH 5A VFN
Need more? Email Us
3M
SURFACE DISC 5\
Need more? Email Us
3M
BRISTLE DISC 11 INTERNAL 50
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X2\
Need more? Email Us
3M
EXL DEBURRING WHEEL 8\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 5U 5\
Need more? Email Us
3M
ABRASIVE ROLL ALUM OX MED 30'X4\
Need more? Email Us
3M
BRISTLE DISC 3X5/8 TAPERED 50
Need more? Email Us
3M
BRISTLE DISC 1X5/8\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess