EN
  • EN
  • DE

MAX4685EUB+T

Part No MAX4685EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 800 mOhm
Channel-to-Channel Matching (ΔRon) 60 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance(CS off, CD off) 84pF, 37pF
Max Leakage Current (IS off) 1nA
Crosstalk -68dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 115943-MAX4685EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX4685EUB+T CAD Model

Description

The MAX4685EUB+T from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of low on-resistance and low on-leakage current, making it an ideal choice for a variety of precision analog applications. This compact switch is part of Maxim's commitment to providing innovative, high-quality solutions for signal routing requirements.

Key Features

  • Low On-Resistance: The device boasts an on-resistance (RON) of just 0.6 ohms (typical), which minimizes signal attenuation and ensures excellent linearity.
  • Low On-Leakage Current: With an on-leakage current of only 0.1nA at +25°C, the MAX4685EUB+T ensures signal integrity by reducing the potential for unwanted signal coupling.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 1.8V to 5.5V, making it versatile for both single and dual supply operations.
  • High-Speed Switching: Fast switching times (tON of 20ns and tOFF of 10ns) make this switch suitable for applications requiring quick signal changes.
  • Low Power Consumption: The device's low power consumption is ideal for battery-powered devices, helping to extend battery life.
  • Single-Supply Operation: The ability to operate with a single supply voltage simplifies the power supply design.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable in a variety of environmental conditions.

Applications

The MAX4685EUB+T is suited for numerous applications, including but not limited to:

  • Audio and video signal routing
  • Communication systems
  • Sample and hold circuits
  • Data acquisition systems
  • Battery-powered equipment

Enclosed in a compact µMAX-10 package, the MAX4685EUB+T is designed to save space on PCBs, making it an excellent choice for space-constrained applications. Its high performance and reliability are backed by Maxim Integrated's reputation for quality, making it a preferred component for engineers and designers looking to optimize their analog signal routing with minimal signal loss and distortion.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2689 $59.7646
33+ $3.5031 $115.6023
52+ $3.3934 $176.4568
71+ $3.2837 $233.1427
91+ $3.1739 $288.8249
122+ $2.8459 $347.1998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess